MALE TYPE H 15P 3MM SOLDER 90
MALE, SOLDER, TYPE H, CL2, R/A, 15WAY; Product Range:Type H15 Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-113-40160-ND | 33P9076 |
| Product Name | DIN 41612 | Male, Solder, Type H, Cl2, R/a, 15Way; Product Range Ept |
| Connector Type | Header, Male Blades | |
| Mounting | Through Hole, Right Angle | |
| Current Rating | 2.6 amps |