MALE TYPE H 15P 3MM SOLDER 90
CONNECTOR, DIN 41612, PLUG, 15 POSITION, 2ROW, 5.08MM; Product Range:Type H15 Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-113-40060-ND | 33P9075 |
| Product Name | DIN 41612 | Connector, Din 41612, Plug, 15 Position, 2Row, 5.08Mm; Product Range Ept |
| Connector Type | Header, Male Blades | DIN Connector |
| Mounting | Through Hole, Right Angle | |
| Current Rating | 2.6 amps |