MALE TYPEH 11P 3.5MM SOLDER 90
CONNECTOR, PLUG, DIN 41612, 7.62MM, 11 POSITION; Product Range:Type H11 Series; No. of Contacts:11Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-113-40010-ND | 33P9073 |
| Product Name | DIN 41612 | Connector, Plug, Din 41612, 7.62Mm, 11 Position; Product Range Ept |
| Connector Type | Header, Male Blades | DIN Connector |
| Mounting | Through Hole | |
| Current Rating | 2.6 amps |