FEMALE TYPE G 64P 4.5MM SOLDER
FEMALE, SOLDER, TY G, CL2, 64WAY, 4,5MM; Product Range:Type G Series; No. of Contacts:64Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-112-40064-ND | 33P9070 |
| Product Name | DIN 41612 | Female, Solder, Ty G, Cl2, 64Way, 4,5Mm; Product Range Ept |
| Connector Type | Receptacle, Female Sockets |