ept, Inc. DIN 41612 111-40064

Description
MALE TYPE G 64P 3MM SOLDER 90
Request a Quote Datasheet
Description
MALE TYPE G 64P 3MM SOLDER 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 6110-111-40064-ND - DigiKey
Thief River Falls, MN, United States
MALE TYPE G 64P 3MM SOLDER 90

MALE TYPE G 64P 3MM SOLDER 90

Buy Now Datasheet
Male, Solder, Ty G, Cl2, R/a, 64Way, 3Mm; Product Range Ept - 33P9068 - Newark, An Avnet Company
Chicago, IL, United States
Male, Solder, Ty G, Cl2, R/a, 64Way, 3Mm; Product Range Ept
33P9068
Male, Solder, Ty G, Cl2, R/a, 64Way, 3Mm; Product Range Ept 33P9068
MALE, SOLDER, TY G, CL2, R/A, 64WAY, 3MM; Product Range:Type G Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:4 Row; Rows Loaded:z + b + d + f; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

MALE, SOLDER, TY G, CL2, R/A, 64WAY, 3MM; Product Range:Type G Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:4 Row; Rows Loaded:z + b + d + f; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-111-40064-ND 33P9068
Product Name DIN 41612 Male, Solder, Ty G, Cl2, R/a, 64Way, 3Mm; Product Range Ept
Connector Type Header, Male Pins
Mounting Through Hole, Right Angle
Current Rating 5.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79002-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
PWRBLADE HEADER - VERTICAL - 51701-10004818AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1408-2-ND - DigiKey
Specs
Mounting Through Hole
View Details