ept, Inc. DIN 41612 110-40584

Description
FEM TYPE F 48P 4.6MM SOLDER
Request a Quote Datasheet
Description
FEM TYPE F 48P 4.6MM SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 6110-110-40584-ND - DigiKey
Thief River Falls, MN, United States
FEM TYPE F 48P 4.6MM SOLDER

FEM TYPE F 48P 4.6MM SOLDER

Buy Now Datasheet
Female, Solder, Ty F, Cl2, 48Way, 4,6Mm; Product Range Ept - 33P9065 - Newark, An Avnet Company
Chicago, IL, United States
Female, Solder, Ty F, Cl2, 48Way, 4,6Mm; Product Range Ept
33P9065
Female, Solder, Ty F, Cl2, 48Way, 4,6Mm; Product Range Ept 33P9065
FEMALE, SOLDER, TY F, CL2, 48WAY, 4,6MM; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:-; Contact Material:-; No. of MatingRoHS Compliant: Yes

FEMALE, SOLDER, TY F, CL2, 48WAY, 4,6MM; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:-; Contact Material:-; No. of MatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-110-40584-ND 33P9065
Product Name DIN 41612 Female, Solder, Ty F, Cl2, 48Way, 4,6Mm; Product Range Ept
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106124-8006005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
View Details
3 suppliers
Jack Plugs & Sockets - 1750155 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details