MALE TYPE F 48P 3MM SOLDER 90
DIN 41612 CONNECTOR, PLUG, 48 POSITION.; Product Range:Type F Series; No. of Contacts:48Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-109-40064-ND | 33P9051 |
| Product Name | DIN 41612 | Din 41612 Connector, Plug, 48 Position.; Product Range Ept |
| Connector Type | Header, Male Pins | DIN Connector |
| Mounting | Through Hole, Right Angle | |
| Current Rating | 5.6 amps |