MALE TYPE E 48P 3MM SOLDER 90
MALE, SOLDER, TYPE E, CL2, R/A, 48WAY; Product Range:Type E Series; No. of Contacts:48Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-107-40065-ND | 33P9043 |
| Product Name | DIN 41612 | Male, Solder, Type E, Cl2, R/a, 48Way; Product Range Ept |
| Connector Type | Receptacle, Female Sockets | |
| Mounting | Through Hole, Right Angle | |
| Current Rating | 5.6 amps |