ept, Inc. DIN 41612 107-40064

Description
MALE TYPE E 48P 3MM SOLDER 90
Request a Quote Datasheet
Description
MALE TYPE E 48P 3MM SOLDER 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 6110-107-40064-ND - DigiKey
Thief River Falls, MN, United States
MALE TYPE E 48P 3MM SOLDER 90

MALE TYPE E 48P 3MM SOLDER 90

Buy Now Datasheet
Male, Solder, Type E, Cl2, R/a, 48Way; Product Range Ept - 33P9042 - Newark, An Avnet Company
Chicago, IL, United States
Male, Solder, Type E, Cl2, R/a, 48Way; Product Range Ept
33P9042
Male, Solder, Type E, Cl2, R/a, 48Way; Product Range Ept 33P9042
MALE, SOLDER, TYPE E, CL2, R/A, 48WAY; Product Range:Type E Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

MALE, SOLDER, TYPE E, CL2, R/A, 48WAY; Product Range:Type E Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-107-40064-ND 33P9042
Product Name DIN 41612 Male, Solder, Type E, Cl2, R/a, 48Way; Product Range Ept
Connector Type Header, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCP-FL2B-P45-01 - kTB Solutions
Specs
Connector Type SMP; SMP Female
Gender Female / Jack
Frequency 0.000 to 2.000 GHz
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-018-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details