ept, Inc. DIN 41612 105-40064

Description
MALE TYPE D 32P 3MM SOLDER 90
Request a Quote Datasheet
Description
MALE TYPE D 32P 3MM SOLDER 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN 41612 - 6110-105-40064-ND - DigiKey
Thief River Falls, MN, United States
MALE TYPE D 32P 3MM SOLDER 90

MALE TYPE D 32P 3MM SOLDER 90

Buy Now Datasheet
Connector, Plug, Din 41612, 5.08Mm, 32 Position; Product Range Ept - 33P9037 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, Din 41612, 5.08Mm, 32 Position; Product Range Ept
33P9037
Connector, Plug, Din 41612, 5.08Mm, 32 Position; Product Range Ept 33P9037
CONNECTOR, PLUG, DIN 41612, 5.08MM, 32 POSITION; Product Range:Type D Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

CONNECTOR, PLUG, DIN 41612, 5.08MM, 32 POSITION; Product Range:Type D Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6110-105-40064-ND 33P9037
Product Name DIN 41612 Connector, Plug, Din 41612, 5.08Mm, 32 Position; Product Range Ept
Connector Type Header, Male Pins DIN Connector
Mounting Through Hole
Current Rating 2.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Turret Connectors - 1533-3 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End, Fork, Hollow
View Details
3 suppliers
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10200802ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers