ept, Inc. Female, Solder, Type C/3, Cl2, 30Way; Product Range Ept 104-80075

Description
FEMALE, SOLDER, TYPE C/3, CL2, 30WAY; Product Range:Type C/3 Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes
Datasheet
Description
FEMALE, SOLDER, TYPE C/3, CL2, 30WAY; Product Range:Type C/3 Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female, Solder, Type C/3, Cl2, 30Way; Product Range Ept - 33P9033 - Newark, An Avnet Company
Chicago, IL, United States
Female, Solder, Type C/3, Cl2, 30Way; Product Range Ept
33P9033
Female, Solder, Type C/3, Cl2, 30Way; Product Range Ept 33P9033
FEMALE, SOLDER, TYPE C/3, CL2, 30WAY; Product Range:Type C/3 Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

FEMALE, SOLDER, TYPE C/3, CL2, 30WAY; Product Range:Type C/3 Series; No. of Contacts:30Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9033
Product Name Female, Solder, Type C/3, Cl2, 30Way; Product Range Ept
Unlock Full Specs
to access all available technical data

Similar Products