ept, Inc. Female, Idc, Type C, Cl2, 96Way; Product Range Ept 104-49064

Description
FEMALE, IDC, TYPE C, CL2, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes
Datasheet
Description
FEMALE, IDC, TYPE C, CL2, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female, Idc, Type C, Cl2, 96Way; Product Range Ept - 33P9031 - Newark, An Avnet Company
Chicago, IL, United States
Female, Idc, Type C, Cl2, 96Way; Product Range Ept
33P9031
Female, Idc, Type C, Cl2, 96Way; Product Range Ept 33P9031
FEMALE, IDC, TYPE C, CL2, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

FEMALE, IDC, TYPE C, CL2, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:-; Contact Material:-; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9031
Product Name Female, Idc, Type C, Cl2, 96Way; Product Range Ept
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-102-857-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details