ept, Inc. Female, Idc, Type C, Cl2, 64Way; Product Range Ept 104-49054

Description
FEMALE, IDC, TYPE C, CL2, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:-; No. of Mating Cycles:400;RoHS Compliant: Yes
Datasheet
Description
FEMALE, IDC, TYPE C, CL2, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:-; No. of Mating Cycles:400;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female, Idc, Type C, Cl2, 64Way; Product Range Ept - 33P9030 - Newark, An Avnet Company
Chicago, IL, United States
Female, Idc, Type C, Cl2, 64Way; Product Range Ept
33P9030
Female, Idc, Type C, Cl2, 64Way; Product Range Ept 33P9030
FEMALE, IDC, TYPE C, CL2, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:-; No. of Mating Cycles:400;RoHS Compliant: Yes

FEMALE, IDC, TYPE C, CL2, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b; Contact Plating:-; Contact Material:-; No. of Mating Cycles:400;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33P9030
Product Name Female, Idc, Type C, Cl2, 64Way; Product Range Ept
Unlock Full Specs
to access all available technical data

Similar Products