MALE TYPE B/2 32P 3MM SOLDER 90
MALE, SOLDER, TYPE B/2, CL2, R/A, 32WAY; Product Range:Type B/2 Series; No. of Contacts:32Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-101-90014-ND | 33P9008 |
| Product Name | DIN 41612 | Male, Solder, Type B/2, Cl2, R/a, 32Way; Product Range Ept |
| Connector Type | Header, Male Pins | |
| Mounting | Through Hole, Right Angle | |
| Current Rating | 1.5 amps |