MALE TYPE B/3 20P 3MM SOLDER 90
MALE, SOLDER, TYPE B/3, CL2, R/A, 20WAY; Product Range:Type B/3 Series; No. of Contacts:20Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-101-80014-ND | 33P9007 |
| Product Name | DIN 41612 | Male, Solder, Type B/3, Cl2, R/a, 20Way; Product Range Ept |
| Connector Type | Header, Male Pins | |
| Mounting | Through Hole, Right Angle | |
| Current Rating | 2.6 amps |