MALE TYPE B 64P 3MM SOLDER 90
MALE, SOLDER, TY B, CL2, R/A, 64WAY, 3MM; Product Range:Type B Series; No. of Contacts:64Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 6110-101-40064-ND | 33P9006 |
| Product Name | DIN 41612 | Male, Solder, Ty B, Cl2, R/a, 64Way, 3Mm; Product Range Ept |
| Connector Type | Header, Male Pins | |
| Mounting | Through Hole, Right Angle | |
| Current Rating | 2.6 amps |