Epoxy Technology Biocompatible, High Temperature, Optical Epoxy EPO-TEK® MED-377

Description
EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries.  Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market requires their optical properties. Additionally, our products are found in dental and surgical tools, catheters and diagnostic probes.  EPO-TEK® epoxies also fabricate the circuitry for bench-top instruments, as well as ensure high performance in radiation detection heavy machinery.  Even lifestyle devices, such as glucose skin patches or wristwatch heart rate monitors benefit from our uniquely tailored products. EPO-TEK® epoxies meet the requirements of ISO 10993. They are commonly used in: Diagnostics/ Scientific Equipment  Disposable/ IV/ Cannula/ Filters  Endoscopes & Optical Systems  Radiation Detection/Imaging Systems  Implantable/Non-Impl antable  Microfluids/ Biotech & Pharma  Surgical Tools 
Description
EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries.  Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market requires their optical properties. Additionally, our products are found in dental and surgical tools, catheters and diagnostic probes.  EPO-TEK® epoxies also fabricate the circuitry for bench-top instruments, as well as ensure high performance in radiation detection heavy machinery.  Even lifestyle devices, such as glucose skin patches or wristwatch heart rate monitors benefit from our uniquely tailored products. EPO-TEK® epoxies meet the requirements of ISO 10993. They are commonly used in: Diagnostics/ Scientific Equipment  Disposable/ IV/ Cannula/ Filters  Endoscopes & Optical Systems  Radiation Detection/Imaging Systems  Implantable/Non-Impl antable  Microfluids/ Biotech & Pharma  Surgical Tools 
Datasheet
Datasheet Summary
Powered by GS/AI

EPO-TEK® MED-377 is a biocompatible, high-temperature optical epoxy designed for demanding applications in the healthcare and biotech industries. It cures at 150°C for one hour and features a mix ratio of 1:1 by weight. The product exhibits low viscosity, making it easy to apply through various methods. It has excellent chemical and moisture resistance, making it suitable for potting fibers in endoscopes. The physical properties include a glass transition temperature of ,â 95°C, a Shore D hardness of 78, and a degradation temperature of 367°C. It maintains a suggested operating temperature of less than 300°C for intermittent use. The optical properties show a spectral transmission of 96% at wavelengths between 640-1640 nm and a refractive index of 1.5194 at 589 nm. EPO-TEK® MED-377 has a pot life of 24 hours and a shelf life of one year at room temperature for bulk and six months at -40°C for syringes. It is ISO 10993 tested and fully compliant, making it suitable for use in medical devices and applications requiring biocompatibility.

Datasheet Summary
Powered by GS/AI

EPO-TEK® MED-377 is a biocompatible, high-temperature optical epoxy designed for demanding applications in the healthcare and biotech industries. It cures at 150°C for one hour and features a mix ratio of 1:1 by weight. The product exhibits low viscosity, making it easy to apply through various methods. It has excellent chemical and moisture resistance, making it suitable for potting fibers in endoscopes. The physical properties include a glass transition temperature of ,â 95°C, a Shore D hardness of 78, and a degradation temperature of 367°C. It maintains a suggested operating temperature of less than 300°C for intermittent use. The optical properties show a spectral transmission of 96% at wavelengths between 640-1640 nm and a refractive index of 1.5194 at 589 nm. EPO-TEK® MED-377 has a pot life of 24 hours and a shelf life of one year at room temperature for bulk and six months at -40°C for syringes. It is ISO 10993 tested and fully compliant, making it suitable for use in medical devices and applications requiring biocompatibility.

Suppliers

Company
Product
Description
Supplier Links
Biocompatible, High Temperature, Optical Epoxy - EPO-TEK® MED-377 - Epoxy Technology
Billerica, MA, United States
Biocompatible, High Temperature, Optical Epoxy
EPO-TEK® MED-377
Biocompatible, High Temperature, Optical Epoxy EPO-TEK® MED-377
EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries.  Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market requires their optical properties. Additionally, our products are found in dental and surgical tools, catheters and diagnostic probes.  EPO-TEK® epoxies also fabricate the circuitry for bench-top instruments, as well as ensure high performance in radiation detection heavy machinery.  Even lifestyle devices, such as glucose skin patches or wristwatch heart rate monitors benefit from our uniquely tailored products. EPO-TEK® epoxies meet the requirements of ISO 10993. They are commonly used in: Diagnostics/ Scientific Equipment  Disposable/ IV/ Cannula/ Filters  Endoscopes & Optical Systems  Radiation Detection/Imaging Systems  Implantable/Non-Impl antable  Microfluids/ Biotech & Pharma  Surgical Tools 

EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries.  Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market requires their optical properties. Additionally, our products are found in dental and surgical tools, catheters and diagnostic probes.  EPO-TEK® epoxies also fabricate the circuitry for bench-top instruments, as well as ensure high performance in radiation detection heavy machinery.  Even lifestyle devices, such as glucose skin patches or wristwatch heart rate monitors benefit from our uniquely tailored products.

EPO-TEK® epoxies meet the requirements of ISO 10993. They are commonly used in:

  • Diagnostics/ Scientific Equipment 
  • Disposable/ IV/ Cannula/ Filters 
  • Endoscopes & Optical Systems 
  • Radiation Detection/Imaging Systems 
  • Implantable/Non-Implantable 
  • Microfluids/ Biotech & Pharma 
  • Surgical Tools 
Supplier's Site Datasheet

Technical Specifications

  Epoxy Technology
Product Category Polymers and Plastic Resins
Product Number EPO-TEK® MED-377
Product Name Biocompatible, High Temperature, Optical Epoxy
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
Filler Unfilled
Industry Sanitary; Optoelectronics or Photonics
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity Structural Epoxy Adhesive System - EP112 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Chemical System Epoxy
Filler Unfilled
View Details
Exxtral™ performance polyolefins - Exxtral™ Performance Polyolefin CNU012 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive
View Details
ELAN-Cast® - E 4260 Black resin / C 321 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Fluon+ ™ Filled PTFE Compounds - FC 174 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details