EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market requires their optical properties. Additionally, our products are found in dental and surgical tools, catheters and diagnostic probes. EPO-TEK® epoxies also fabricate the circuitry for bench-top instruments, as well as ensure high performance in radiation detection heavy machinery. Even lifestyle devices, such as glucose skin patches or wristwatch heart rate monitors benefit from our uniquely tailored products.
EPO-TEK® epoxies meet the requirements of ISO 10993. They are commonly used in:
| Epoxy Technology | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | EPO-TEK® MED-320 |
| Product Name | Biocompatible, Opaque Epoxy |
| Type | CastingResin; Optical; Thermally cured |
| Form / Shape | Liquid |
| Chemical System | Epoxy |
| Filler | Unfilled |
| Industry | Sanitary; Optoelectronics or Photonics; Semiconductors or IC Packaging |