Epoxy Technology Thermally Conductive Epoxy EPO-TEK® H73

Description
Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile environments, including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers. EPO-TEK® Thermally Conductive Adhesives are used in the following industries: Aerospace & Defense Automotive Electronics Optical Telecom Industrial Medical Oil & Gas
Description
Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile environments, including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers. EPO-TEK® Thermally Conductive Adhesives are used in the following industries: Aerospace & Defense Automotive Electronics Optical Telecom Industrial Medical Oil & Gas
Datasheet
Datasheet Summary
Powered by GS/AI

EPO-TEK® H73 is a two-component thermally conductive epoxy that offers electrical insulation and high viscosity, making it suitable for various applications. It requires a recommended cure of 150°C for one hour, with alternative curing options available at lower temperatures, although performance may vary. The epoxy has a specific gravity of 2.03 for Part A and 1.02 for Part B, and a pot life of 2.5 hours at room temperature. The product exhibits a thermal conductivity of 0.8 W/mK and a volume resistivity of at least 3 x 10^13 Ohm-cm at 23°C. It has a glass transition temperature of ,â 100°C and a degradation temperature of 428°C. The epoxy is noted for its excellent resistance to solvents, chemicals, and moisture, as well as its ability to provide a near-hermetic seal. It is also NASA-approved for low outgassing applications. EPO-TEK® H73 is characterized by its thixotropic paste consistency, allowing for easy application through dispensing or manual methods. The product changes color upon curing, providing a visual indicator of completion. It is suitable for use in demanding environments, including aerospace, automotive, and electronics industries.

Datasheet Summary
Powered by GS/AI

EPO-TEK® H73 is a two-component thermally conductive epoxy that offers electrical insulation and high viscosity, making it suitable for various applications. It requires a recommended cure of 150°C for one hour, with alternative curing options available at lower temperatures, although performance may vary. The epoxy has a specific gravity of 2.03 for Part A and 1.02 for Part B, and a pot life of 2.5 hours at room temperature. The product exhibits a thermal conductivity of 0.8 W/mK and a volume resistivity of at least 3 x 10^13 Ohm-cm at 23°C. It has a glass transition temperature of ,â 100°C and a degradation temperature of 428°C. The epoxy is noted for its excellent resistance to solvents, chemicals, and moisture, as well as its ability to provide a near-hermetic seal. It is also NASA-approved for low outgassing applications. EPO-TEK® H73 is characterized by its thixotropic paste consistency, allowing for easy application through dispensing or manual methods. The product changes color upon curing, providing a visual indicator of completion. It is suitable for use in demanding environments, including aerospace, automotive, and electronics industries.

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Epoxy - EPO-TEK® H73 - Epoxy Technology
Billerica, MA, United States
Thermally Conductive Epoxy
EPO-TEK® H73
Thermally Conductive Epoxy EPO-TEK® H73
Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile environments, including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers. EPO-TEK® Thermally Conductive Adhesives are used in the following industries: Aerospace & Defense Automotive Electronics Optical Telecom Industrial Medical Oil & Gas

Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile environments, including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers.

EPO-TEK® Thermally Conductive Adhesives are used in the following industries:

  • Aerospace & Defense
  • Automotive
  • Electronics
  • Optical
  • Telecom
  • Industrial
  • Medical
  • Oil & Gas
Supplier's Site Datasheet

Technical Specifications

  Epoxy Technology
Product Category Polymers and Plastic Resins
Product Number EPO-TEK® H73
Product Name Thermally Conductive Epoxy
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
Filler Unfilled
Industry Aerospace; Electronics; Electrical Power or High Voltage; Semiconductors or IC Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
ELAN-Cast® - E 792 Blue Resin / C 793 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
CYCLIC OLEFIN COPOLYMER (COC-MEDICAL) NATURAL PELLETS - 8007S (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Ethylene Copolymer (EEA, EVA, EBAC)
View Details