Epoxy Technology Low Viscosity, Optical Epoxy EPO-TEK® 330

Description
We have served the optical market since 301 was introduced in 1969.  Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser, telescope, spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs.  More recently, solar cells require our UV curing resin for harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and Photonics LED/ LCD/Lighting/ Display Lasers Camera and Video Sensors Solar
Description
We have served the optical market since 301 was introduced in 1969.  Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser, telescope, spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs.  More recently, solar cells require our UV curing resin for harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and Photonics LED/ LCD/Lighting/ Display Lasers Camera and Video Sensors Solar
Datasheet
Datasheet Summary
Powered by GS/AI

EPO-TEK® 330 is a two-component, low viscosity optical epoxy designed for high-temperature applications in semiconductor, electronics, and fiber optics. It requires a recommended cure of 150°C for one hour, with alternative curing options available at lower temperatures, though performance may vary. The mix ratio is 10:1 by weight, and the product has a pot life of six hours at room temperature. The epoxy exhibits a specific gravity of 1.15 for Part A and 1.02 for Part B, and it is characterized by a viscosity range of 350 to 550 cPs at 23°C. It has a glass transition temperature of at least 90°C and a degradation temperature of 369°C. The optical properties include a spectral transmission greater than 97% in the near-infrared range and a refractive index of 1.5345 at 589 nm. EPO-TEK® 330 is suitable for applications requiring capillary flow underfill for flip chip mounted die and fiber optic terminations. Its low viscosity facilitates wicking and capillary action, making it advantageous for precise applications. The epoxy changes color from clear to amber upon curing, which can aid in visual inspection of joints. The product has a shelf life of one year at room temperature and should be stored in closed containers to maintain its properties.

Datasheet Summary
Powered by GS/AI

EPO-TEK® 330 is a two-component, low viscosity optical epoxy designed for high-temperature applications in semiconductor, electronics, and fiber optics. It requires a recommended cure of 150°C for one hour, with alternative curing options available at lower temperatures, though performance may vary. The mix ratio is 10:1 by weight, and the product has a pot life of six hours at room temperature. The epoxy exhibits a specific gravity of 1.15 for Part A and 1.02 for Part B, and it is characterized by a viscosity range of 350 to 550 cPs at 23°C. It has a glass transition temperature of at least 90°C and a degradation temperature of 369°C. The optical properties include a spectral transmission greater than 97% in the near-infrared range and a refractive index of 1.5345 at 589 nm. EPO-TEK® 330 is suitable for applications requiring capillary flow underfill for flip chip mounted die and fiber optic terminations. Its low viscosity facilitates wicking and capillary action, making it advantageous for precise applications. The epoxy changes color from clear to amber upon curing, which can aid in visual inspection of joints. The product has a shelf life of one year at room temperature and should be stored in closed containers to maintain its properties.

Suppliers

Company
Product
Description
Supplier Links
Low Viscosity, Optical Epoxy - EPO-TEK® 330 - Epoxy Technology
Billerica, MA, United States
Low Viscosity, Optical Epoxy
EPO-TEK® 330
Low Viscosity, Optical Epoxy EPO-TEK® 330
We have served the optical market since 301 was introduced in 1969.  Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser, telescope, spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs.  More recently, solar cells require our UV curing resin for harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and Photonics LED/ LCD/Lighting/ Display Lasers Camera and Video Sensors Solar

We have served the optical market since 301 was introduced in 1969.  Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser, telescope, spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs.  More recently, solar cells require our UV curing resin for harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere.

They are commonly used in:

  • Fiber Optics and Photonics
  • LED/ LCD/Lighting/ Display
  • Lasers
  • Camera and Video
  • Sensors
  • Solar
Supplier's Site Datasheet

Technical Specifications

  Epoxy Technology
Product Category Polymers and Plastic Resins
Product Number EPO-TEK® 330
Product Name Low Viscosity, Optical Epoxy
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
Filler Unfilled
Industry Electronics; Optoelectronics or Photonics; Semiconductors or IC Packaging
Unlock Full Specs
to access all available technical data