20-3003 is a low viscosity, potting, encapsulating, and adhesive system. Its low viscosity allows for good flow and wetting of substrates.
| Epoxies Etc... | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 20-3003 |
| Product Name | Epoxy Potting and Adhesive System |
| Cure / Technology | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Chemical System | Epoxy |
| Composition | Unfilled |
| Type / Form | Liquid |
| Features | Encapsulant, Potting Compound |