Epoxies Etc... One component epoxy adhesive 10-3785

Description
10-3785 is a one component (no mixing necessary) epoxy adhesive. This product maintains exceptionally strong structural bonds over a wide temperature range (-55°C to 150°C). A unique and popular feature of the 10-3785 is its’ ability to cure at temperatures as low as 93°C (200° F) and provide good storage life at room temperature (4 months at 25°C). 10-3785 has good dielectric properties and thermal stability, making it a suitable material for electronic, electrical, aerospace, appliance, and industrial applications. It may be used to bond most metals, ceramics and plastics. 10-3785 is also chemically resistant to many acids and bases.
Datasheet
Description
10-3785 is a one component (no mixing necessary) epoxy adhesive. This product maintains exceptionally strong structural bonds over a wide temperature range (-55°C to 150°C). A unique and popular feature of the 10-3785 is its’ ability to cure at temperatures as low as 93°C (200° F) and provide good storage life at room temperature (4 months at 25°C). 10-3785 has good dielectric properties and thermal stability, making it a suitable material for electronic, electrical, aerospace, appliance, and industrial applications. It may be used to bond most metals, ceramics and plastics. 10-3785 is also chemically resistant to many acids and bases.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One component epoxy adhesive - 10-3785 - Epoxies Etc...
Cranston, RI, USA
One component epoxy adhesive
10-3785
One component epoxy adhesive 10-3785
10-3785 is a one component (no mixing necessary) epoxy adhesive. This product maintains exceptionally strong structural bonds over a wide temperature range (-55°C to 150°C). A unique and popular feature of the 10-3785 is its’ ability to cure at temperatures as low as 93°C (200° F) and provide good storage life at room temperature (4 months at 25°C). 10-3785 has good dielectric properties and thermal stability, making it a suitable material for electronic, electrical, aerospace, appliance, and industrial applications. It may be used to bond most metals, ceramics and plastics. 10-3785 is also chemically resistant to many acids and bases.

10-3785 is a one component (no mixing necessary) epoxy adhesive. This product maintains exceptionally strong structural bonds over a wide temperature range (-55°C to 150°C). A unique and popular feature of the 10-3785 is its’ ability to cure at temperatures as low as 93°C (200° F) and provide good storage life at room temperature (4 months at 25°C).
10-3785 has good dielectric properties and thermal stability, making it a suitable material for electronic, electrical, aerospace, appliance, and industrial applications. It may be used to bond most metals, ceramics and plastics. 10-3785 is also chemically resistant to many acids and bases.

Datasheet

Technical Specifications

  Epoxies Etc...
Product Category Industrial Adhesives
Product Number 10-3785
Product Name One component epoxy adhesive
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
Type / Form Gel
Features High Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Bonding - Instantbond 110 - 311028 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Chemical System Ceramic; Cyanoacrylate
Substrate Compatibility Metal
View Details
Dymax Ultra Light-Weld® 431 UV Curing Adhesive Clear 1 L Bottle - 431 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Metal; Plastic
Viscosity 500 cP
View Details