10-2000 is a one component, moisture curing polyurethane adhesive designed for bonding
and laminating. It may also be used to impregnate glass cloth and create a pipe repair
system.
FEATURES:
• Solvent Free
• No Mixing Required
• Resists Moisture, Solvents and Heat
• High Strength to a Variety of Substrates
| Epoxies Etc... | |
|---|---|
| Product Category | Insulating Varnishes and Impregnating Resins |
| Product Number | 10-2000 |
| Product Name | One component moisture cure urethane |
| Substrate Compatibility | Ceramic, Glass; Metal; Plastic; Wood |
| Form / Shape | Grease, Paste |
| Industry | Laminaes; OEM or Industrial |
| Chemical System | Polyurethane |