Epic Systems Corporation. Circular Connector Contact, 6.2 Epicr, Socket, 30 Awg, 18 Awg, Crimp, Gold Plated Contacts Rohs Compliant Epic 74020600

Description
Circular Connector Contact, 6.2 EPICr, Socket, 30 AWG, 18 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes
Description
Circular Connector Contact, 6.2 EPICr, Socket, 30 AWG, 18 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Contact, 6.2 EPICr, Socket, part number 99K0685, is designed for crimp termination and is compatible with wire gauges of 30 AWG and 18 AWG. It features gold-plated contacts, ensuring reliable conductivity and corrosion resistance. This product is RoHS compliant, making it suitable for environmentally conscious applications. The connector is part of the EPIC® series, known for its versatility in signal transmission, particularly in BUS systems and control applications. It utilizes a patented insulation body that accommodates various housing designs and contact types, simplifying inventory management. The connector is rated for a maximum voltage of 160V AC and can handle a current of up to 9A with 1mm contacts. It operates effectively within a temperature range of -40°C to +125°C and has an IP67 protection rating when mated, ensuring resistance to dust and water ingress.

Datasheet Summary
Powered by GS/AI

The Circular Connector Contact, 6.2 EPICr, Socket, part number 99K0685, is designed for crimp termination and is compatible with wire gauges of 30 AWG and 18 AWG. It features gold-plated contacts, ensuring reliable conductivity and corrosion resistance. This product is RoHS compliant, making it suitable for environmentally conscious applications. The connector is part of the EPIC® series, known for its versatility in signal transmission, particularly in BUS systems and control applications. It utilizes a patented insulation body that accommodates various housing designs and contact types, simplifying inventory management. The connector is rated for a maximum voltage of 160V AC and can handle a current of up to 9A with 1mm contacts. It operates effectively within a temperature range of -40°C to +125°C and has an IP67 protection rating when mated, ensuring resistance to dust and water ingress.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contact, 6.2 Epicr, Socket, 30 Awg, 18 Awg, Crimp, Gold Plated Contacts Rohs Compliant Epic - 99K0685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, 6.2 Epicr, Socket, 30 Awg, 18 Awg, Crimp, Gold Plated Contacts Rohs Compliant Epic
99K0685
Circular Connector Contact, 6.2 Epicr, Socket, 30 Awg, 18 Awg, Crimp, Gold Plated Contacts Rohs Compliant Epic 99K0685
Circular Connector Contact, 6.2 EPICr, Socket, 30 AWG, 18 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, 6.2 EPICr, Socket, 30 AWG, 18 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 99K0685
Product Name Circular Connector Contact, 6.2 Epicr, Socket, 30 Awg, 18 Awg, Crimp, Gold Plated Contacts Rohs Compliant Epic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241380-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
4 suppliers
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details