Epic Systems Corporation. Heavy Duty Insert, Rcpt, 36Pos, 2.5Mm2; Product Range Epic 44423267

Description
HEAVY DUTY INSERT, RCPT, 36POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:36 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 36POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:36 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 36Pos, 2.5Mm2; Product Range Epic - 46AC2208 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 36Pos, 2.5Mm2; Product Range Epic
46AC2208
Heavy Duty Insert, Rcpt, 36Pos, 2.5Mm2; Product Range Epic 46AC2208
HEAVY DUTY INSERT, RCPT, 36POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:36 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 36POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:36 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 46AC2208
Product Name Heavy Duty Insert, Rcpt, 36Pos, 2.5Mm2; Product Range Epic
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2116790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M20
View Details