Epic Systems Corporation. Heavy Duty Base, Socket, 1Pos, Screw; Heavy Duty Connector Type Epic 44423263

Description
HEAVY DUTY BASE, SOCKET, 1POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, SOCKET, 1POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Socket, 1Pos, Screw; Heavy Duty Connector Type Epic - 46AC2204 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Socket, 1Pos, Screw; Heavy Duty Connector Type Epic
46AC2204
Heavy Duty Base, Socket, 1Pos, Screw; Heavy Duty Connector Type Epic 46AC2204
HEAVY DUTY BASE, SOCKET, 1POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; RoHS Compliant: Yes

HEAVY DUTY BASE, SOCKET, 1POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46AC2204
Product Name Heavy Duty Base, Socket, 1Pos, Screw; Heavy Duty Connector Type Epic
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details