Epic Systems Corporation. Heavy Duty Base, Pin, 1Pos, Screw; Heavy Duty Connector Type Epic 44423260

Description
HEAVY DUTY BASE, PIN, 1POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, PIN, 1POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Pin, 1Pos, Screw; Heavy Duty Connector Type Epic - 46AC2201 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Pin, 1Pos, Screw; Heavy Duty Connector Type Epic
46AC2201
Heavy Duty Base, Pin, 1Pos, Screw; Heavy Duty Connector Type Epic 46AC2201
HEAVY DUTY BASE, PIN, 1POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; SVHC:NoRoHS Compliant: Yes

HEAVY DUTY BASE, PIN, 1POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46AC2201
Product Name Heavy Duty Base, Pin, 1Pos, Screw; Heavy Duty Connector Type Epic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details