Epic Systems Corporation. Heavy Duty Contact, Pin, Crimp, 10Mm2; Product Range Epic 44423242

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 10MM2; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 10MM2; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 10Mm2; Product Range Epic - 46AC2183 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 10Mm2; Product Range Epic
46AC2183
Heavy Duty Contact, Pin, Crimp, 10Mm2; Product Range Epic 46AC2183
HEAVY DUTY CONTACT, PIN, CRIMP, 10MM2; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 10MM2; Product Range:-; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:-; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 46AC2183
Product Name Heavy Duty Contact, Pin, Crimp, 10Mm2; Product Range Epic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2236905-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Silver Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details