Epic Systems Corporation. Heavy Duty Base, Socket, 4Pos, Screw; Heavy Duty Connector Type Epic 44423231

Description
HEAVY DUTY BASE, SOCKET, 4POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, SOCKET, 4POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Socket, 4Pos, Screw; Heavy Duty Connector Type Epic - 46AC2180 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Socket, 4Pos, Screw; Heavy Duty Connector Type Epic
46AC2180
Heavy Duty Base, Socket, 4Pos, Screw; Heavy Duty Connector Type Epic 46AC2180
HEAVY DUTY BASE, SOCKET, 4POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; RoHS Compliant: Yes

HEAVY DUTY BASE, SOCKET, 4POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46AC2180
Product Name Heavy Duty Base, Socket, 4Pos, Screw; Heavy Duty Connector Type Epic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details