Epic Systems Corporation. Heavy Duty Base, Pin, 4Pos, Screw; Heavy Duty Connector Type Epic 44423229

Description
HEAVY DUTY BASE, PIN, 4POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, PIN, 4POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, Pin, 4Pos, Screw; Heavy Duty Connector Type Epic - 46AC2178 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, Pin, 4Pos, Screw; Heavy Duty Connector Type Epic
46AC2178
Heavy Duty Base, Pin, 4Pos, Screw; Heavy Duty Connector Type Epic 46AC2178
HEAVY DUTY BASE, PIN, 4POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; SVHC:NoRoHS Compliant: Yes

HEAVY DUTY BASE, PIN, 4POS, SCREW; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:-; Locking Type:Screw; Rectangular Shell Size:-; For Use With:EPIC MH Series Heavy Duty Inserts; Product Range:MH Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46AC2178
Product Name Heavy Duty Base, Pin, 4Pos, Screw; Heavy Duty Connector Type Epic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details