Epic Systems Corporation. Heavy Duty Insert, Plug, 20Pos, 4Mm2; Product Range Epic 44423226

Description
HEAVY DUTY INSERT, PLUG, 20POS, 4MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:20 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 20POS, 4MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:20 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 20Pos, 4Mm2; Product Range Epic - 46AC2175 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 20Pos, 4Mm2; Product Range Epic
46AC2175
Heavy Duty Insert, Plug, 20Pos, 4Mm2; Product Range Epic 46AC2175
HEAVY DUTY INSERT, PLUG, 20POS, 4MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:20 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 20POS, 4MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:20 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 46AC2175
Product Name Heavy Duty Insert, Plug, 20Pos, 4Mm2; Product Range Epic
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Three Layer Septa - 76004 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details