Epic Systems Corporation. Heavy Duty Insert, Rcpt, 17Pos, 2.5Mm2; Product Range Epic 44423225

Description
HEAVY DUTY INSERT, RCPT, 17POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 17POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 17Pos, 2.5Mm2; Product Range Epic - 46AC2174 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 17Pos, 2.5Mm2; Product Range Epic
46AC2174
Heavy Duty Insert, Rcpt, 17Pos, 2.5Mm2; Product Range Epic 46AC2174
HEAVY DUTY INSERT, RCPT, 17POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 17POS, 2.5MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:17 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 46AC2174
Product Name Heavy Duty Insert, Rcpt, 17Pos, 2.5Mm2; Product Range Epic
Unlock Full Specs
to access all available technical data

Similar Products

156 MP35N Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.156 inches
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Nylon Hole Plug - 8610 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1.375 [34.9]
View Details
2 suppliers