Epic Systems Corporation. Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Epic 44423212

Description
HEAVY DUTY INSERT, PLUG, 2POS, 35MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 2POS, 35MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Epic - 46AC2161 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Epic
46AC2161
Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Epic 46AC2161
HEAVY DUTY INSERT, PLUG, 2POS, 35MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 2POS, 35MM2; Product Range:MH Series; Heavy Duty Connector Type:Insert; No. of Contacts:2 Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 46AC2161
Product Name Heavy Duty Insert, Plug, 2Pos, 35Mm2; Product Range Epic
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2691843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 9.5 mm
View Details