Epic Systems Corporation. Hood, H-B, M25, Side Entry, Aluminium Alloy; Accessory Type Epic 19113000+71200300

Description
HOOD, H-B, M25, SIDE ENTRY, ALUMINIUM ALLOY; Accessory Type:Hood; For Use With:EPIC HB Series Connectors; Connector Shell Size:M25; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOD, H-B, M25, SIDE ENTRY, ALUMINIUM ALLOY; Accessory Type:Hood; For Use With:EPIC HB Series Connectors; Connector Shell Size:M25; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, H-B, M25, Side Entry, Aluminium Alloy; Accessory Type Epic - 98K6050 - Newark, An Avnet Company
Chicago, IL, United States
Hood, H-B, M25, Side Entry, Aluminium Alloy; Accessory Type Epic
98K6050
Hood, H-B, M25, Side Entry, Aluminium Alloy; Accessory Type Epic 98K6050
HOOD, H-B, M25, SIDE ENTRY, ALUMINIUM ALLOY; Accessory Type:Hood; For Use With:EPIC HB Series Connectors; Connector Shell Size:M25; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

HOOD, H-B, M25, SIDE ENTRY, ALUMINIUM ALLOY; Accessory Type:Hood; For Use With:EPIC HB Series Connectors; Connector Shell Size:M25; Cable Exit Angle:90°; Connector Body Material:Aluminum Alloy Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K6050
Product Name Hood, H-B, M25, Side Entry, Aluminium Alloy; Accessory Type Epic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details