Epic Systems Corporation. Crimp Pin, Hdd, Insert; Product Range Epic 13.1624

Description
CRIMP PIN, HDD, INSERT; Product Range:EPIC MC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:HD and HDD Inserts; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Current Rating:10A; Contact Material:Copper;RoHS Compliant: Yes
Datasheet
Description
CRIMP PIN, HDD, INSERT; Product Range:EPIC MC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:HD and HDD Inserts; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Current Rating:10A; Contact Material:Copper;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Pin, Hdd, Insert; Product Range Epic - 98K5500 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Pin, Hdd, Insert; Product Range Epic
98K5500
Crimp Pin, Hdd, Insert; Product Range Epic 98K5500
CRIMP PIN, HDD, INSERT; Product Range:EPIC MC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:HD and HDD Inserts; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Current Rating:10A; Contact Material:Copper;RoHS Compliant: Yes

CRIMP PIN, HDD, INSERT; Product Range:EPIC MC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:HD and HDD Inserts; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; Current Rating:10A; Contact Material:Copper;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98K5500
Product Name Crimp Pin, Hdd, Insert; Product Range Epic
Material Cu
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-173631-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ015 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details