Epic Systems Corporation. Crimp Pin, Hdd, Insert, Pk10; Product Range Epic 13.1623

Description
CRIMP PIN, HDD, INSERT, PK10; Product Range:EPIC MC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:HD and HDD Inserts; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:10A; Contact RoHS Compliant: Yes
Datasheet
Description
CRIMP PIN, HDD, INSERT, PK10; Product Range:EPIC MC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:HD and HDD Inserts; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:10A; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Pin, Hdd, Insert, Pk10; Product Range Epic - 98K5499 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Pin, Hdd, Insert, Pk10; Product Range Epic
98K5499
Crimp Pin, Hdd, Insert, Pk10; Product Range Epic 98K5499
CRIMP PIN, HDD, INSERT, PK10; Product Range:EPIC MC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:HD and HDD Inserts; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:10A; Contact RoHS Compliant: Yes

CRIMP PIN, HDD, INSERT, PK10; Product Range:EPIC MC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:HD and HDD Inserts; Wire Size AWG Max:16AWG; Wire Size AWG Min:16AWG; Current Rating:10A; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98K5499
Product Name Crimp Pin, Hdd, Insert, Pk10; Product Range Epic
Shape / Form Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - SK-18647 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details