Epic Systems Corporation. Crimp Pin, Hdd, Insert, Pk10; Product Range Epic 13.1622

Description
CRIMP PIN, HDD, INSERT, PK10; Product Range:EPIC MC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:HD and HDD Inserts; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Current Rating:10A; Contact RoHS Compliant: Yes
Datasheet
Description
CRIMP PIN, HDD, INSERT, PK10; Product Range:EPIC MC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:HD and HDD Inserts; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Current Rating:10A; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Pin, Hdd, Insert, Pk10; Product Range Epic - 98K5498 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Pin, Hdd, Insert, Pk10; Product Range Epic
98K5498
Crimp Pin, Hdd, Insert, Pk10; Product Range Epic 98K5498
CRIMP PIN, HDD, INSERT, PK10; Product Range:EPIC MC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:HD and HDD Inserts; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Current Rating:10A; Contact RoHS Compliant: Yes

CRIMP PIN, HDD, INSERT, PK10; Product Range:EPIC MC Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:HD and HDD Inserts; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Current Rating:10A; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98K5498
Product Name Crimp Pin, Hdd, Insert, Pk10; Product Range Epic
Shape / Form Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details