Epic Systems Corporation. Contact, Pin, 26-22Awg, Crimp; Product Range Epic 13.162

Description
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 26-22Awg, Crimp; Product Range Epic - 98K5496 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Epic
98K5496
Contact, Pin, 26-22Awg, Crimp; Product Range Epic 98K5496
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:-; Contact Plating:Silver Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98K5496
Product Name Contact, Pin, 26-22Awg, Crimp; Product Range Epic
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0462-005-20309 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details