Epic Systems Corporation. Hood, Top Entry, M20, 1 Lever; Heavy Duty Connector Type Epic 10423300

Description
HOOD, TOP ENTRY, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, M20, 1 Lever; Heavy Duty Connector Type Epic - 46AC2092 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M20, 1 Lever; Heavy Duty Connector Type Epic
46AC2092
Hood, Top Entry, M20, 1 Lever; Heavy Duty Connector Type Epic 46AC2092
HOOD, TOP ENTRY, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product Range:-; SVHC:NoRoHS Compliant: Yes

HOOD, TOP ENTRY, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46AC2092
Product Name Hood, Top Entry, M20, 1 Lever; Heavy Duty Connector Type Epic
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details