Epic Systems Corporation. Hood, Top Entry, M20, 1 Lever; Heavy Duty Connector Type Epic 10423204

Description
HOOD, TOP ENTRY, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product Range:-; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, M20, 1 Lever; Heavy Duty Connector Type Epic - 46AC2091 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M20, 1 Lever; Heavy Duty Connector Type Epic
46AC2091
Hood, Top Entry, M20, 1 Lever; Heavy Duty Connector Type Epic 46AC2091
HOOD, TOP ENTRY, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product Range:-; SVHC:NoRoHS Compliant: Yes

HOOD, TOP ENTRY, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product Range:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46AC2091
Product Name Hood, Top Entry, M20, 1 Lever; Heavy Duty Connector Type Epic
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details