Epic Systems Corporation. Heavy Duty Housing, Side Entry, 1 Lever; Heavy Duty Connector Type Epic 10423202

Description
HEAVY DUTY HOUSING, SIDE ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, SIDE ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, Side Entry, 1 Lever; Heavy Duty Connector Type Epic - 46AC2089 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, Side Entry, 1 Lever; Heavy Duty Connector Type Epic
46AC2089
Heavy Duty Housing, Side Entry, 1 Lever; Heavy Duty Connector Type Epic 46AC2089
HEAVY DUTY HOUSING, SIDE ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product RoHS Compliant: Yes

HEAVY DUTY HOUSING, SIDE ENTRY, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46AC2089
Product Name Heavy Duty Housing, Side Entry, 1 Lever; Heavy Duty Connector Type Epic
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details