Epic Systems Corporation. Hood, Side Entry, M20, 1 Lever; Heavy Duty Connector Type Epic 10423201

Description
HOOD, SIDE ENTRY, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, M20, 1 Lever; Heavy Duty Connector Type Epic - 46AC2088 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, M20, 1 Lever; Heavy Duty Connector Type Epic
46AC2088
Hood, Side Entry, M20, 1 Lever; Heavy Duty Connector Type Epic 46AC2088
HOOD, SIDE ENTRY, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product Range:-; RoHS Compliant: Yes

HOOD, SIDE ENTRY, M20, 1 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Zinc Body; Locking Type:1 Lever; Rectangular Shell Size:-; For Use With:EPIC HA Series Rectangular Connectors; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46AC2088
Product Name Hood, Side Entry, M20, 1 Lever; Heavy Duty Connector Type Epic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details