Epic Systems Corporation. Epic 24 Way Coupler Socket; Product Range Epic 10127000+10197000+12954500

Description
EPIC 24 WAY COUPLER SOCKET; Product Range:-; Connector Mounting:Through Hole Mount; Gender:Receptacle; No. of Contacts:24Contacts; Contact Gender:Socket; No. of Rows:3Rows; Contact Termination Type:Solder; Connector Shell Size:-; RoHS Compliant: Yes
Description
EPIC 24 WAY COUPLER SOCKET; Product Range:-; Connector Mounting:Through Hole Mount; Gender:Receptacle; No. of Contacts:24Contacts; Contact Gender:Socket; No. of Rows:3Rows; Contact Termination Type:Solder; Connector Shell Size:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Epic 24 Way Coupler Socket; Product Range Epic - 10AC9832 - Newark, An Avnet Company
Chicago, IL, United States
Epic 24 Way Coupler Socket; Product Range Epic
10AC9832
Epic 24 Way Coupler Socket; Product Range Epic 10AC9832
EPIC 24 WAY COUPLER SOCKET; Product Range:-; Connector Mounting:Through Hole Mount; Gender:Receptacle; No. of Contacts:24Contacts; Contact Gender:Socket; No. of Rows:3Rows; Contact Termination Type:Solder; Connector Shell Size:-; RoHS Compliant: Yes

EPIC 24 WAY COUPLER SOCKET; Product Range:-; Connector Mounting:Through Hole Mount; Gender:Receptacle; No. of Contacts:24Contacts; Contact Gender:Socket; No. of Rows:3Rows; Contact Termination Type:Solder; Connector Shell Size:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10AC9832
Product Name Epic 24 Way Coupler Socket; Product Range Epic
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - 9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) R/A Connector for RG58 Cable - ET-BFRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details