The Connector Backshell, Hood with Cable Gland, Epic HA Series Rectangular Connector, HA10, 90 is designed for industrial applications in demanding environments. It features a compact housing shape and a new generation of locking levers, providing high mechanical protection against damaging influences. The product complies with DIN 43652 and has an IP65 protection class, ensuring resistance to dust and water ingress. The materials used include a powder-coated aluminum alloy for the HA10 series, which is suitable for ambient temperatures up to +65 °C. This backshell is RoHS compliant, making it suitable for environmentally conscious projects.
Connector Backshell, Hood with Cable Gland, EPIC HA Series Rectangular Connector, HA10, 90 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 98K5166 |
| Product Name | Connector Backshell, Hood With Cable Gland, Epic Ha Series Rectangular Connector, Ha10, 90 Rohs Compliant Epic |