Epic Systems Corporation. Rectangular Power Connector, Plug, 4 Position; No. Of Contacts Epic 10.431

Description
RECTANGULAR POWER CONNECTOR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Product Range:EPIC Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:-; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER CONNECTOR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Product Range:EPIC Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:-; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connector, Plug, 4 Position; No. Of Contacts Epic - 23M8102 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Plug, 4 Position; No. Of Contacts Epic
23M8102
Rectangular Power Connector, Plug, 4 Position; No. Of Contacts Epic 23M8102
RECTANGULAR POWER CONNECTOR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Product Range:EPIC Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:-; No. of Rows:2Rows RoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Product Range:EPIC Series; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:-; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M8102
Product Name Rectangular Power Connector, Plug, 4 Position; No. Of Contacts Epic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details