Epic Systems Corporation. Rectangular Connector, Receptacle Insert, 24Way, Screw; Product Range Epic 10.197

Description
RECTANGULAR CONNECTOR, RECEPTACLE INSERT, 24WAY, SCREW; Product Range:HBE Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONNECTOR, RECEPTACLE INSERT, 24WAY, SCREW; Product Range:HBE Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, Receptacle Insert, 24Way, Screw; Product Range Epic - 98K5119 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Receptacle Insert, 24Way, Screw; Product Range Epic
98K5119
Rectangular Connector, Receptacle Insert, 24Way, Screw; Product Range Epic 98K5119
RECTANGULAR CONNECTOR, RECEPTACLE INSERT, 24WAY, SCREW; Product Range:HBE Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes

RECTANGULAR CONNECTOR, RECEPTACLE INSERT, 24WAY, SCREW; Product Range:HBE Series; No. of Contacts:24Contacts; Rectangular Shell Size:24B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 98K5119
Product Name Rectangular Connector, Receptacle Insert, 24Way, Screw; Product Range Epic
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Ellsworth EA05S Rubber Barrel Stopper Black 5 cc - EA05S - Ellsworth Adhesives
Specs
Material Rubber - Silicone
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Polyamide PG Thread Plugs - 7215606 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details