Epic Systems Corporation. Rectangular Connector, Receptacle Insert, 16Way, Screw; Product Range Epic 10.195

Description
RECTANGULAR CONNECTOR, RECEPTACLE INSERT, 16WAY, SCREW; Product Range:HBE Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONNECTOR, RECEPTACLE INSERT, 16WAY, SCREW; Product Range:HBE Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, Receptacle Insert, 16Way, Screw; Product Range Epic - 98K5116 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Receptacle Insert, 16Way, Screw; Product Range Epic
98K5116
Rectangular Connector, Receptacle Insert, 16Way, Screw; Product Range Epic 98K5116
RECTANGULAR CONNECTOR, RECEPTACLE INSERT, 16WAY, SCREW; Product Range:HBE Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes

RECTANGULAR CONNECTOR, RECEPTACLE INSERT, 16WAY, SCREW; Product Range:HBE Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 98K5116
Product Name Rectangular Connector, Receptacle Insert, 16Way, Screw; Product Range Epic
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8159188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon
NPT Thread M25
View Details