Epic Systems Corporation. Rectangular Conn, Plug Insert, 16Way, Screw; Product Range Epic 10.194

Description
RECTANGULAR CONN, PLUG INSERT, 16WAY, SCREW; Product Range:HBE Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, PLUG INSERT, 16WAY, SCREW; Product Range:HBE Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Plug Insert, 16Way, Screw; Product Range Epic - 98K5115 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Plug Insert, 16Way, Screw; Product Range Epic
98K5115
Rectangular Conn, Plug Insert, 16Way, Screw; Product Range Epic 98K5115
RECTANGULAR CONN, PLUG INSERT, 16WAY, SCREW; Product Range:HBE Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2RoHS Compliant: Yes

RECTANGULAR CONN, PLUG INSERT, 16WAY, SCREW; Product Range:HBE Series; No. of Contacts:16Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A; Wire Size AWG Max:14AWG; No. of Rows:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 98K5115
Product Name Rectangular Conn, Plug Insert, 16Way, Screw; Product Range Epic
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 8659792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details