Epic Systems Corporation. Rectangular Conn, Rcpt Insert, 10Way, Screw; Product Range Epic 10.193

Description
RECTANGULAR CONN, RCPT INSERT, 10WAY, SCREW; Product Range:EPIC HBE Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:10Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, RCPT INSERT, 10WAY, SCREW; Product Range:EPIC HBE Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:10Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt Insert, 10Way, Screw; Product Range Epic - 98K5114 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt Insert, 10Way, Screw; Product Range Epic
98K5114
Rectangular Conn, Rcpt Insert, 10Way, Screw; Product Range Epic 98K5114
RECTANGULAR CONN, RCPT INSERT, 10WAY, SCREW; Product Range:EPIC HBE Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:10Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR CONN, RCPT INSERT, 10WAY, SCREW; Product Range:EPIC HBE Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:10Contacts; Contact Gender:Socket; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K5114
Product Name Rectangular Conn, Rcpt Insert, 10Way, Screw; Product Range Epic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details