Epic Systems Corporation. Rectangular Conn, Plug Insert, 10Way, Screw; Product Range Epic 10.192

Description
RECTANGULAR CONN, PLUG INSERT, 10WAY, SCREW; Product Range:EPIC HBE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:10Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, PLUG INSERT, 10WAY, SCREW; Product Range:EPIC HBE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:10Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Plug Insert, 10Way, Screw; Product Range Epic - 98K5113 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Plug Insert, 10Way, Screw; Product Range Epic
98K5113
Rectangular Conn, Plug Insert, 10Way, Screw; Product Range Epic 98K5113
RECTANGULAR CONN, PLUG INSERT, 10WAY, SCREW; Product Range:EPIC HBE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:10Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR CONN, PLUG INSERT, 10WAY, SCREW; Product Range:EPIC HBE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:10Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K5113
Product Name Rectangular Conn, Plug Insert, 10Way, Screw; Product Range Epic
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products